"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 8POS 90DEG 3.81MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5821-ND | 14X9844 | 1827923 |
| Product Name | Headers, Plugs and Sockets | Mc 1 5/ 8-Gf-3 81 Phoenix Contact | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 8.0 amps | 8.0 amps |