"2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 2POS 90DEG 7.62MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6858-ND | 1828676 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 12.0 amps | 10.0 amps |