"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
TE Connectivity 1-826634-2 Pin Header
TE Connectivity 1-826634-2 Pin Header
TE Connectivity 1-826634-2 Pin Header
12P MODU 2 PIN HDR ROHS COMPLIANT: YES
CONN HEADER R/A 24POS 2.54MM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-826634-2-ND | 6689505 | 6689505P | 10H4681 | 1-826634-2 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 12P Modu 2 Pin Hdr Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 5.0 amps | |||
| Number of Contacts | 24 # |