"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
TE Connectivity 1-826656-0 PCB Header
TE Connectivity 1-826656-0 PCB Header
10P MOD2 STIFT LEI ROHS COMPLIANT: YES
10P AMPMODU II STIFT LEI ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106392-ND | 6689621P | 6689621 | 10H4719 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 10P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Current Rating | 5.0 amps |