Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196171-1830619
Number of Positions: 4
Number of Levels: 1
Pitch: 3.81 mm
Color: Green
Connector Type: Plug
Number of Rows: 1
Termination: Solder
Contact Material: Tin
Voltage Rating: 160 V
Current Rating: 8 A
Number of Contacts: 4
Gender: Male
Length: 25.63 mm
Housing Material: Polybutylene
Approvals: CB, CSA, VDE
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Green
Height: 12.7 mm
Material: PBT
Number of Poles: 4
Weight: 113.398093 g
Current: 8 A
Width: 25.63 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): MCV 1,5/ 4-GF-3,81;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 7.25 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 8 A
Number of Positions Per Level: 4
4 Pos 3.81mm Pitch Straight Header, 8A, 160V, Thru-Hole Product overview: 1830619 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1830619 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
TERM BLOCK HDR 4POS VERT 3.81MM
Wire-To-Board Connector, Vertical, Through Hole, Header, 4, 3.81 mm, Tin Plated Contacts
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1196171-1830619 | 370-1830619 | 277-5748-ND | 1830619 | 15X0016 |
| Product Name | Terminal Blocks - 1830619 | 8A 160V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Wire-To-Board Connector, Vertical, Through Hole, Header, 4, 3.81 Mm, Tin Plated Contacts Phoenix Contact |
| Termination | Solder | Solder | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 160 volts | 160 volts | 300 volts | ||
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | 8.0 amps |