TE Connectivity HDMI Connectors 1827059-3

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Preloaded : Yes Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Tail Length : 1.8 MM , 1.3 MM  [.051 INCH , .069 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 240
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Preloaded : Yes Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Tail Length : 1.8 MM , 1.3 MM  [.051 INCH , .069 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1827059-3 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1827059-3
HDMI Connectors 1827059-3
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Preloaded : Yes Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Tail Length : 1.8 MM , 1.3 MM  [.051 INCH , .069 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Product Type : Connector Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) (DEGC) : 240

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes
  • Stacked : No

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]
  • Tail Length : 1.8 MM , 1.3 MM  [.051 INCH , .069 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : With
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Product Type : Connector

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) (DEGC) : 240
Buy Now
USB, DVI, HDMI Connector Assemblies - A135237TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A135237TR-ND
USB, DVI, HDMI Connector Assemblies A135237TR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1827059-3 A135237TR-ND
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector HDMI
Termination Surface Mount
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data