"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
TE Connectivity 1-826656-3 Pin Header
TE Connectivity 1-826656-3 Pin Header
13P MOD2 STIFT LEI ROHS COMPLIANT: YES
13P AMPMODU II STIFT LEI ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121760-ND | 6811654P | 1647440 | 10H4720 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 13P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through hole | ||
| Current Rating | 5.0 amps |