"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Conn Wire to Board HDR 5 POS 3.81mm Solder RA Thru-Hole
TERM BLOCK HDR 5POS 90DEG 3.81MM
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5799-ND | 629-1827897 | 1827897 |
| Product Name | Headers, Plugs and Sockets | Conn Wire to Board HDR 5 POS 3.81mm Solder RA Thru-Hole | Headers, Plugs and Sockets |
| Connector Type | Header Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps |
| Contact Pitch | 3.81 mm (0.1500 inch) |