"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
10w Double row straight header tin
10w Double row straight header tin
10w Double row straight header tin
CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106643-ND | 1618592 | 6695364P | 08N2802 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 5.0 amps |