TE Connectivity DC Jack Connectors 1827654-2

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1827654-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1827654-2
DC Jack Connectors 1827654-2
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1827654-2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1827654-2-ND
Blade Type Power Connector Assemblies 1827654-2-ND
"7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

"7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
2Mm Pitch Battery Plug Assy. 7P. H=4.0 Te Connectivity - 59Y8153 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Plug Assy. 7P. H=4.0 Te Connectivity
59Y8153
2Mm Pitch Battery Plug Assy. 7P. H=4.0 Te Connectivity 59Y8153
2mm pitch Battery Plug Assy. 7P. H=4.0

2mm pitch Battery Plug Assy. 7P. H=4.0

Supplier's Site
2Mm Pitch Battery Plug Assy. 7P. H=4.0 Amp - Te Connectivity - 41AJ4833 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Plug Assy. 7P. H=4.0 Amp - Te Connectivity
41AJ4833
2Mm Pitch Battery Plug Assy. 7P. H=4.0 Amp - Te Connectivity 41AJ4833
2mm pitch Battery Plug Assy. 7P. H=4.0

2mm pitch Battery Plug Assy. 7P. H=4.0

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1827654-2 1827654-2-ND 59Y8153
Product Name DC Jack Connectors Blade Type Power Connector Assemblies 2Mm Pitch Battery Plug Assy. 7P. H=4.0 Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Unlock Full Specs
to access all available technical data