"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
TE Connectivity 1-828430-2 Pin Header
TE Connectivity 1-828430-2 Pin Header
2X12P MOD2 STIFTLEI ROHS COMPLIANT: YES
CONN HEADER VERT 24POS 2.54MM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-828430-2-ND | 2175415 | 10H4835 | 1-828430-2 |
| Product Name | Headers, Male Pins | PCB Headers | 2X12P Mod2 Stiftlei Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 5.0 amps | 5.0 amps | ||
| Number of Contacts | 24 # |