Manufacturer: Phoenix Contact
Win Source Part Number: 1332316-1828003
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole
Insulation Height: 0.285" (7.25mm)
Contact Tail Length: 0.134" (3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-6093,MC 1,5/16-GF-3,81,MC1,5
RoHS Status: RoHS Compliant
16 Pos 3.81mm RA Solder Header, 8A, 300V Product overview: 1828003 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1828003 can be used for catalog matching and distributor lookup.
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 16POS 3.81MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332316-1828003 | 370-1828003 | 277-6093-ND | 1828003 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | 8A 300V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Termination | Solder | |||
| Voltage Rating | 160 volts | 300 volts |