"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
CONN, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
14P MOD 2 HEADER ROHS COMPLIANT: YES
CONN HEADER VERT 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-826629-4-ND | 69AH9709 | 10H4654 | 1-826629-4 |
| Product Name | Headers, Male Pins | Conn, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 14P Mod 2 Header Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 5.0 amps | 5.0 amps |