TE Connectivity DC Jack Connectors 1827928-1

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1827928-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1827928-1
DC Jack Connectors 1827928-1
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 3.2 MM  [.126 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Automotive Connectors - 1827928-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1827928-1
Automotive Connectors 1827928-1
LEAF BATTERY CONN 3POS. P

LEAF BATTERY CONN 3POS. P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1827928-1
Automotive Connectors 1827928-1
Automotive Connectors

Automotive Connectors

Buy Now
Spring Loaded - A107941CT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A107941CT-ND
Spring Loaded A107941CT-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - A107941TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A107941TR-ND
Spring Loaded A107941TR-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - A107941DKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A107941DKR-ND
Spring Loaded A107941DKR-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 983649-1827928-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
983649-1827928-1
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 983649-1827928-1
Win Source Part Number: 983649-1827928-1 Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Pitch: 0.126" (3.20mm) Connector Type: Battery Contact Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel Number of Contacts: 3 Standard Package: 400 Material: Copper Alloy Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 18279281,A107941TR,2 266-1827928-1,A10794 1DKR,A107941CT,-1827 928-1-SI Base Product Number: 1827928

Win Source Part Number: 983649-1827928-1
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Pitch: 0.126" (3.20mm)
Connector Type: Battery Contact
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel
Number of Contacts: 3
Standard Package: 400
Material: Copper Alloy
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 18279281,A107941TR,2266-1827928-1,A107941DKR,A107941CT,-1827928-1-SI
Base Product Number: 1827928

Buy Now Datasheet
Miscellaneous Connector - 1827928-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1827928-1
Miscellaneous Connector 1827928-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
Electronic Connector
316-1827928-1
Electronic Connector 316-1827928-1
LEAF BATTERY CONN 3POS. P=3.2, Product overview: 1827928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1827928-1 can be used for catalog matching and distributor lookup.

LEAF BATTERY CONN 3POS. P=3.2, Product overview: 1827928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1827928-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1827928-1 1827928-1 A107941CT-ND 983649-1827928-1 1827928-1 316-1827928-1
Product Name DC Jack Connectors Automotive Connectors Spring Loaded Connectors, Interconnects - Rectangular Connectors - Spring Loaded Miscellaneous Connector Electronic Connector
Connector Type Board to Board Connector Automotive Connector Battery Contact Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data