"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 809770-1827884
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - IEC: 8A
Voltage - IEC: 250V
Current - UL: 8A
Voltage - UL: 300V
Color: Green
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Insulation Height: 0.285" (7.25mm)
Contact Tail Length: 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
4 Pos 3.81mm RA Solder Header, 8A, 300V, UL94 V-0 Product overview: 1827884 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827884 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 4POS 90DEG 3.81MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5791-ND | 809770-1827884 | 370-1827884 | 1827884 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - 1827884 | 8A 300V Electronic Connector | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | |
| Contact Pitch | 3.81 mm (0.1500 inch) |