200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
MEMORY SOCKET, SODIMM, 200POS, CAM-IN; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1827341-4 | A114988-ND | 70AH7218 |
| Product Name | Memory Connectors | Inline Module Sockets | Memory Socket, Sodimm, 200Pos, Cam-In; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount |