"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
12P MODU 2 PIN HDR ROHS COMPLIANT: YES
CONN HEADER VERT 24POS 2.54MM
CONN HEADER VERT 24POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106386-ND | 10H4671 | 1-826632-2 | 792-1-826632-2 |
| Product Name | Headers, Male Pins | 12P Modu 2 Pin Hdr Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | CONN HEADER VERT 24POS 2.54MM |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps | 3.0 amps | |
| Number of Contacts | 24 # |