PHOENIX CONTACT USA 8A 160V Electronic Connector 1830185

Description
20 Pos 3.81mm RA Solder Header, 8A, 160V Product overview: 1830185 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1830185 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 3.81mm RA Solder Header, 8A, 160V Product overview: 1830185 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1830185 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 160V Electronic Connector
370-1830185
8A 160V Electronic Connector 370-1830185
20 Pos 3.81mm RA Solder Header, 8A, 160V Product overview: 1830185 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1830185 can be used for catalog matching and distributor lookup.

20 Pos 3.81mm RA Solder Header, 8A, 160V Product overview: 1830185 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1830185 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Plugs and Sockets - 277-14136-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-14136-ND
Headers, Plugs and Sockets 277-14136-ND
"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"

"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 1830185 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1830185
Headers, Plugs and Sockets 1830185
TERM BLOCK HDR 20POS 3.81MM

TERM BLOCK HDR 20POS 3.81MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 370-1830185 277-14136-ND 1830185
Product Name 8A 160V Electronic Connector Headers, Plugs and Sockets Headers, Plugs and Sockets
Termination Solder
Voltage Rating 160 volts 300 volts
Current Rating 8.0 amps 8.0 amps 8.0 amps
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10500000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 5 #
View Details
3 suppliers