TE Connectivity Headers, Male Pins 1-825457-6

Description
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-825457-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-825457-6-ND
Headers, Male Pins 1-825457-6-ND
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-825457-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-825457-6
CONN HEADER R/A 32POS 2.54MM

CONN HEADER R/A 32POS 2.54MM

Supplier's Site
Mod 2 Pinhdr 2X16P. Rohs Compliant Amp - Te Connectivity - 10H4579 - Newark, An Avnet Company
Chicago, IL, United States
Mod 2 Pinhdr 2X16P. Rohs Compliant Amp - Te Connectivity
10H4579
Mod 2 Pinhdr 2X16P. Rohs Compliant Amp - Te Connectivity 10H4579
MOD 2 PINHDR 2X16P. ROHS COMPLIANT: YES

MOD 2 PINHDR 2X16P. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-825457-6-ND 1-825457-6 10H4579
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Mod 2 Pinhdr 2X16P. Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28525-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Mounting Through Hole
View Details