Pulse Electronics Corporation No. Of Ports Pulse Electronics PE-69012.

Description
No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:PE Series; Transformer Type:10/100 Base-T RoHS Compliant: No
Datasheet
Description
No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:PE Series; Transformer Type:10/100 Base-T RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Ports Pulse Electronics - 61AC1326 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Ports Pulse Electronics
61AC1326
No. Of Ports Pulse Electronics 61AC1326
No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:PE Series; Transformer Type:10/100 Base-T RoHS Compliant: No

No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:PE Series; Transformer Type:10/100 Base-T RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61AC1326
Product Name No. Of Ports Pulse Electronics
Other Transformer Types / Applications Isolation; Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details
Transformers - Power Transformers - 1182M110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details