Win Source Part Number: 966270-PA2005NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 840µH
Height - Seated (Max): 0.160" (4.06mm)
Standard Package: 900
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.340" L x 0.460" W (8.64mm x 11.68mm)
Alternative Parts (Cross-Reference): PA2005NLTPA2005NLT.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 26VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: PA2005NLT-ND,553-199
840µH Pulse Transformer 1:1:1 Surface Mount
840µH Pulse Transformer 1:1:1 Surface Mount
840µH Pulse Transformer 1:1:1 Surface Mount
PULSE XFMR 1:1:1 840UH Product overview: PA2005NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 840UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 840UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2005NLT can be used for catalog matching and distributor lookup.
PULSE XFMR 1:1:1 840UH
PULSE XFMR 1:1:1 840UH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 966270-PA2005NLT | 553-1995-2-ND | 166-PA2005NLT | PA2005NLT | PA2005NLT |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | 840UH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |