PULSE XFMR 1:1 403UH Product overview: PA2001NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 403UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 403UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2001NLT can be used for catalog matching and distributor lookup.
403µH Pulse Transformer 1:1 Surface Mount
403µH Pulse Transformer 1:1 Surface Mount
403µH Pulse Transformer 1:1 Surface Mount
Win Source Part Number: 1370278-PA2001NLT
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.340" L x 0.265" W (8.64mm x 6.73mm)
Height - Seated (Max): 0.098" (2.49mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 403µH
ET (Volt-Time): 12VµS
PULSE XFMR 1:1 403UH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PA2001NLT | 553-1993-1-ND | 1370278-PA2001NLT | PA2001NLT | PA2001NLT |
| Product Name | 403UH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |