Pulse Electronics Corporation Pulse Transformers PE-64931NL

Description
1.2mH T1/E1 (Single) Pulse Transformer 1:1:1, 1:2CS Through Hole
Request a Quote Datasheet
Description
1.2mH T1/E1 (Single) Pulse Transformer 1:1:1, 1:2CS Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3905-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3905-5-ND
Pulse Transformers 553-3905-5-ND
1.2mH T1/E1 (Single) Pulse Transformer 1:1:1, 1:2CS Through Hole

1.2mH T1/E1 (Single) Pulse Transformer 1:1:1, 1:2CS Through Hole

Buy Now Datasheet
Pulse Transformer - 166-PE-64931NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-64931NL
Pulse Transformer 166-PE-64931NL
XFRMR T1/CEPT/ISDN-PRI 1:1:1 Product overview: PE-64931NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64931NL can be used for catalog matching and distributor lookup.

XFRMR T1/CEPT/ISDN-PRI 1:1:1 Product overview: PE-64931NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64931NL can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-64931NL - 811126-PE-64931NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64931NL
811126-PE-64931NL
Pulse Transformers - PE-64931NL 811126-PE-64931NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 811126-PE-64931NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 1.2mH Weight: 0.07 oz (1.99 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 811126-PE-64931NL
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: T1/E1 (Single)
Inductance: 1.2mH
Weight: 0.07 oz (1.99 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-64931NL
Transformers - Pulse Transformers PE-64931NL
XFRMR T1/CEPT/ISDN-PRI 1:1:1

XFRMR T1/CEPT/ISDN-PRI 1:1:1

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-64931NL
Audio Transformers / Signal Transformers PE-64931NL
Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-3905-5-ND 166-PE-64931NL 811126-PE-64931NL PE-64931NL PE-64931NL
Product Name Pulse Transformers Pulse Transformer Pulse Transformers - PE-64931NL Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3143XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers