Pulse Electronics Corporation Pulse Transformers P0585NL

Description
450µH Pulse Transformer 1:1:1:1:1 Through Hole
Request a Quote Datasheet
Description
450µH Pulse Transformer 1:1:1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1638-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1638-5-ND
Pulse Transformers 553-1638-5-ND
450µH Pulse Transformer 1:1:1:1:1 Through Hole

450µH Pulse Transformer 1:1:1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - P0585NL - 791077-P0585NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - P0585NL
791077-P0585NL
Pulse Transformers - P0585NL 791077-P0585NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791077-P0585NL Packaging: Tube Family Name: P0585 Categories: Transformers Dimension: 0.810" L x 0.480" W (20.57mm x 12.19mm) Height - Seated (Maximum): 0.750" (19.05mm) Introduction Date: April 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791077-P0585NL
Packaging: Tube
Family Name: P0585
Categories: Transformers
Dimension: 0.810" L x 0.480" W (20.57mm x 12.19mm)
Height - Seated (Maximum): 0.750" (19.05mm)
Introduction Date: April 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
450UH Pulse Transformer - 166-P0585NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450UH Pulse Transformer
166-P0585NL
450UH Pulse Transformer 166-P0585NL
PULSE XFMR 1:1:1 450UH Product overview: P0585NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 450UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-P0585NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 450UH Product overview: P0585NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 450UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-P0585NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - P0585NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
P0585NL
Pulse Transformers P0585NL
PULSE XFMR 1:1:1 450UH

PULSE XFMR 1:1:1 450UH

Supplier's Site Datasheet
Isolation Transformer, 1 Pulse Electronics - 64AC9396 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1 Pulse Electronics
64AC9396
Isolation Transformer, 1 Pulse Electronics 64AC9396
ISOLATION TRANSFORMER, 1:1:1:1:1, 450UH; Turns Ratio:1:1:1:1; Inductance:450µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

ISOLATION TRANSFORMER, 1:1:1:1:1, 450UH; Turns Ratio:1:1:1:1; Inductance:450µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
P0585NL
Transformers - Pulse Transformers P0585NL
PULSE XFMR 1:1:1 450UH

PULSE XFMR 1:1:1 450UH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-1638-5-ND 791077-P0585NL 166-P0585NL P0585NL 64AC9396 P0585NL
Product Name Pulse Transformers Pulse Transformers - P0585NL 450UH Pulse Transformer Pulse Transformers Isolation Transformer, 1 Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details