Pulse Electronics Corporation Pulse Transformers - PA0769NLT PA0769NLT

Description
Manufacturer: Pulse Win Source Part Number: 929935-PA0769NLT Operating Temperature Range: -40°C ~ 125°C Features: 89.2µH - Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 929935-PA0769NLT Operating Temperature Range: -40°C ~ 125°C Features: 89.2µH - Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA0769NLT - 929935-PA0769NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA0769NLT
929935-PA0769NLT
Pulse Transformers - PA0769NLT 929935-PA0769NLT
Manufacturer: Pulse Win Source Part Number: 929935-PA0769NLT Operating Temperature Range: -40°C ~ 125°C Features: 89.2µH - Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 929935-PA0769NLT
Operating Temperature Range: -40°C ~ 125°C
Features: 89.2µH - Pulse Transformer - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
89.2UH Pulse Transformer - 166-PA0769NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
89.2UH Pulse Transformer
166-PA0769NLT
89.2UH Pulse Transformer 166-PA0769NLT
PULSE XFMR 89.2UH Product overview: PA0769NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89.2UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 89.2UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0769NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 89.2UH Product overview: PA0769NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89.2UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 89.2UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0769NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PA0769NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA0769NLT-ND
Pulse Transformers PA0769NLT-ND
89.2µH Pulse Transformer Surface Mount

89.2µH Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA0769NLT
Transformers - Pulse Transformers PA0769NLT
PULSE XFMR 89.2UH

PULSE XFMR 89.2UH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 929935-PA0769NLT 166-PA0769NLT PA0769NLT-ND PA0769NLT
Product Name Pulse Transformers - PA0769NLT 89.2UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 7.00E6 Hz
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details