Pulse Electronics Corporation Telecom Transformer PE-65779NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - PE-65779NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
PE-65779NL
Telecom Transformer PE-65779NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - 553-1894-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1894-5-ND
Pulse Transformers 553-1894-5-ND
150µH T3/E3 (Single) Pulse Transformer 1:4CT Through Hole

150µH T3/E3 (Single) Pulse Transformer 1:4CT Through Hole

Buy Now Datasheet
Pulse Transformer - 166-PE-65779NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-65779NL
Pulse Transformer 166-PE-65779NL
XFRMR T3/DS3/E3/STS-1 1:4CT T/H Product overview: PE-65779NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65779NL can be used for catalog matching and distributor lookup.

XFRMR T3/DS3/E3/STS-1 1:4CT T/H Product overview: PE-65779NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65779NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PE-65779NL - 930228-PE-65779NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65779NL
930228-PE-65779NL
Pulse Transformers - PE-65779NL 930228-PE-65779NL
Manufacturer: Pulse Win Source Part Number: 930228-PE-65779NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-1894-5, PE-65779NL-ND, PE65779NL

Manufacturer: Pulse
Win Source Part Number: 930228-PE-65779NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-1894-5, PE-65779NL-ND, PE65779NL

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65779NL
Transformers - Pulse Transformers PE-65779NL
XFRMR T3/DS3/E3/STS-1 1:4CT T/H

XFRMR T3/DS3/E3/STS-1 1:4CT T/H

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65779NL
Audio Transformers / Signal Transformers PE-65779NL
Audio Transformers / Signal Transformers THT T3/DS3/E3/STS-1 150uH 4Ohms 1-Port

Audio Transformers / Signal Transformers THT T3/DS3/E3/STS-1 150uH 4Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PE-65779NL 553-1894-5-ND 166-PE-65779NL 930228-PE-65779NL PE-65779NL PE-65779NL
Product Name Telecom Transformer Pulse Transformers Pulse Transformer Pulse Transformers - PE-65779NL Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-5490-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
SMT Gate Drive Transformer - FA2659-AL FA2659-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details