Pulse Electronics Corporation Switch Mode Transformer P5000NL

Description
P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM
Request a Quote Datasheet
Description
P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - P5000NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
P5000NL
Switch Mode Transformer P5000NL
P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM

P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM

Supplier's Site Datasheet
Pulse Transformers - 553-2879-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2879-ND
Pulse Transformers 553-2879-ND
Pulse Transformer 1:0.07:0.07 Through Hole

Pulse Transformer 1:0.07:0.07 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
P5000NL
Transformers - Pulse Transformers P5000NL
PULSE XFMR 1:0.07:0.07

PULSE XFMR 1:0.07:0.07

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number P5000NL 553-2879-ND P5000NL
Product Name Switch Mode Transformer Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Standards RoHS
Input Voltage 85 to 265 volts
Output Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers