Pulse Electronics Corporation Switch Mode Transformer PA2086NL

Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet
Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA2086NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA2086NL
Switch Mode Transformer PA2086NL
EP13 Series SMT Transformer, up to 60W

EP13 Series SMT Transformer, up to 60W

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1083777-PA2086NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1083777-PA2086NL
Transformers - Pulse Transformers 1083777-PA2086NL
Win Source Part Number: 1083777-PA2086NL Category: Transformers>Pulse Transformers Package: Tray Inductance: 164µH Height - Seated (Max): 0.485" (12.32mm) Standard Package: 60 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power

Win Source Part Number: 1083777-PA2086NL
Category: Transformers>Pulse Transformers
Package: Tray
Inductance: 164µH
Height - Seated (Max): 0.485" (12.32mm)
Standard Package: 60
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power

Buy Now Datasheet
Pulse Transformers - PA2086NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA2086NL-ND
Pulse Transformers PA2086NL-ND
164µH Pulse Transformer Surface Mount

164µH Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2086NL
Transformers - Pulse Transformers PA2086NL
PULSE XFMR 164UH

PULSE XFMR 164UH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PA2086NL 1083777-PA2086NL PA2086NL-ND PA2086NL
Product Name Switch Mode Transformer Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Standards RoHS
Input Voltage 33 to 57 volts
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details