Pulse Electronics Corporation Switch Mode Transformer PA2649NL

Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet
Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA2649NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA2649NL
Switch Mode Transformer PA2649NL
EP13 Series SMT Transformer, up to 60W

EP13 Series SMT Transformer, up to 60W

Supplier's Site Datasheet
Pulse Transformers - PA2649NL - 848250-PA2649NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA2649NL
848250-PA2649NL
Pulse Transformers - PA2649NL 848250-PA2649NL
Manufacturer: Pulse Win Source Part Number: 848250-PA2649NL Features: Pulse Transformer Package: Tray Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PA2649NL-ND, 553-3886, Q5396740M

Manufacturer: Pulse
Win Source Part Number: 848250-PA2649NL
Features: Pulse Transformer
Package: Tray
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PA2649NL-ND, 553-3886, Q5396740M

Buy Now Datasheet
Pulse Transformer - 166-PA2649NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PA2649NL
Pulse Transformer 166-PA2649NL
TRANSFMR 33-57VIN 12VOUT 2.5ASMD Product overview: PA2649NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2649NL can be used for catalog matching and distributor lookup.

TRANSFMR 33-57VIN 12VOUT 2.5ASMD Product overview: PA2649NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2649NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3886-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3886-ND
Pulse Transformers 553-3886-ND
100.5µH Pulse Transformer Surface Mount

100.5µH Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2649NL
Transformers - Pulse Transformers PA2649NL
TRANSFMR 33-57VIN 12VOUT 2.5ASMD

TRANSFMR 33-57VIN 12VOUT 2.5ASMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number PA2649NL 848250-PA2649NL 166-PA2649NL 553-3886-ND PA2649NL
Product Name Switch Mode Transformer Pulse Transformers - PA2649NL Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Standards RoHS
Input Voltage 33 to 57 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details