Pulse Electronics Corporation Pulse Transformers PE-65967NLT

Description
40µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
40µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2165-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2165-1-ND
Pulse Transformers 553-2165-1-ND
40µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

40µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2165-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2165-2-ND
Pulse Transformers 553-2165-2-ND
40µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

40µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
SMD Pulse Transformer - 166-PE-65967NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-PE-65967NLT
SMD Pulse Transformer 166-PE-65967NLT
XFRMR T3/DS3/E3/STS-1 1:1 SMD Product overview: PE-65967NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65967NLT can be used for catalog matching and distributor lookup.

XFRMR T3/DS3/E3/STS-1 1:1 SMD Product overview: PE-65967NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65967NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65967NLT
Transformers - Pulse Transformers PE-65967NLT
XFRMR T3/DS3/E3/STS-1 1:1 SMD

XFRMR T3/DS3/E3/STS-1 1:1 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-2165-1-ND 166-PE-65967NLT PE-65967NLT
Product Name Pulse Transformers SMD Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-C-AXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
Transformers - 1540M14 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Balun - 3157-TRS1-182-75-3+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details