Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1235023-PA1138NLT
Family Name: PA1138
Manufacturer Homepage: www.pulseeng.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.292:0.208 Surface Mount
127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.292:0.208 Surface Mount
127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.292:0.208 Surface Mount
XFRMR 12V 13.5W 127UH POE EP13 Product overview: PA1138NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 13.5W, 127UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 12V, 13.5W, 127UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1138NLT can be used for catalog matching and distributor lookup.
XFMR, PWR EP13 126.7 UH 10 NPB ROHS COMPLIANT: YES
XFRMR 12V 13.5W 127UH POE EP13
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1235023-PA1138NLT | 553-1984-2-ND | 166-PA1138NLT | 51AK2898 | PA1138NLT |
| Product Name | Pulse Transformers - PA1138NLT | Pulse Transformers | 12V 13.5W 127UH Pulse Transformer | Xfmr, Pwr Ep13 126.7 Uh 10 Npb Rohs Compliant Pulse Electronics | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |