PULSE XFMR 1:1 403UH Product overview: PA2001NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 403UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 403UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2001NL can be used for catalog matching and distributor lookup.
403µH Pulse Transformer 1:1 Surface Mount
Manufacturer: Pulse
Win Source Part Number: 929941-PA2001NL
Operating Temperature Range: -40°C ~ 130°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 85
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-2921-5, -PA2001NL
PULSE XFMR 1:1 403UH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PA2001NL | 553-2921-5-ND | 929941-PA2001NL | PA2001NL |
| Product Name | 403UH Pulse Transformer | Pulse Transformers | Pulse Transformers - PA2001NL | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |