Pulse Electronics Corporation Current Sense Transformers PE-67100NL

Description
37A 1:100 Current Sense Transformer 10kHz ~ 200kHz 56Ohm Primary, 1.4Ohm Secondary 20mH Through Hole
Request a Quote Datasheet
Description
37A 1:100 Current Sense Transformer 10kHz ~ 200kHz 56Ohm Primary, 1.4Ohm Secondary 20mH Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-1900-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1900-ND
Current Sense Transformers 553-1900-ND
37A 1:100 Current Sense Transformer 10kHz ~ 200kHz 56Ohm Primary, 1.4Ohm Secondary 20mH Through Hole

37A 1:100 Current Sense Transformer 10kHz ~ 200kHz 56Ohm Primary, 1.4Ohm Secondary 20mH Through Hole

Buy Now Datasheet
Current Sense Transformers - PE-67100NL - 848173-PE-67100NL - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PE-67100NL
848173-PE-67100NL
Current Sense Transformers - PE-67100NL 848173-PE-67100NL
Manufacturer: Pulse Win Source Part Number: 848173-PE-67100NL Features: 37 A Current Sense Transformer 20 mH Package: Tray Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-1900, PE-67100NL-ND, PE67100NL

Manufacturer: Pulse
Win Source Part Number: 848173-PE-67100NL
Features: 37 A Current Sense Transformer 20 mH
Package: Tray
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-1900, PE-67100NL-ND, PE67100NL

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
PE-67100NL
Transformers - Current Sense Transformers PE-67100NL
CURR SENSE XFMR 37A T/H

CURR SENSE XFMR 37A T/H

Supplier's Site
Transformer, Nl Rohs Compliant Pulse Electronics - 79AH5726 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Nl Rohs Compliant Pulse Electronics
79AH5726
Transformer, Nl Rohs Compliant Pulse Electronics 79AH5726
TRANSFORMER, NL ROHS COMPLIANT: YES

TRANSFORMER, NL ROHS COMPLIANT: YES

Supplier's Site
Current Transformer, 100 Pulse Electronics - 64AC9354 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 100 Pulse Electronics
64AC9354
Current Transformer, 100 Pulse Electronics 64AC9354
CURRENT TRANSFORMER, 100:1, 37A, THT; Turns Ratio:1:100; Inductance:20mH; Primary Current:37A; ET Constant:-; Frequency Range:10kHz to 200kHz; DC Resistance Secondary:1.4ohm; DC Resistance Primary:-; Transformer Mounting:Through HoleRoHS Compliant: Yes

CURRENT TRANSFORMER, 100:1, 37A, THT; Turns Ratio:1:100; Inductance:20mH; Primary Current:37A; ET Constant:-; Frequency Range:10kHz to 200kHz; DC Resistance Secondary:1.4ohm; DC Resistance Primary:-; Transformer Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1900-ND 848173-PE-67100NL PE-67100NL 79AH5726 64AC9354
Product Name Current Sense Transformers Current Sense Transformers - PE-67100NL Transformers - Current Sense Transformers Transformer, Nl Rohs Compliant Pulse Electronics Current Transformer, 100 Pulse Electronics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
A9785-BL A9785-BLD - A9785-BL A9785-BLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1611449-1 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details