Pulse Electronics Corporation Pulse Transformers PA0297NL

Description
1200µH Pulse Transformer 2:1:1 Surface Mount
Request a Quote Datasheet
Description
1200µH Pulse Transformer 2:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2889-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2889-5-ND
Pulse Transformers 553-2889-5-ND
1200µH Pulse Transformer 2:1:1 Surface Mount

1200µH Pulse Transformer 2:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PA0297NL - 929929-PA0297NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA0297NL
929929-PA0297NL
Pulse Transformers - PA0297NL 929929-PA0297NL
Manufacturer: Pulse Win Source Part Number: 929929-PA0297NL Operating Temperature Range: -40°C ~ 130°C Package: Tube Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: -PA0297NL, 553-2889-5

Manufacturer: Pulse
Win Source Part Number: 929929-PA0297NL
Operating Temperature Range: -40°C ~ 130°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: -PA0297NL, 553-2889-5

Buy Now Datasheet
Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD - 664-PA0297NL - Utmel Electronic Limited
Hong Kong, China
Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD
664-PA0297NL
Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD 664-PA0297NL
Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD

Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD

Supplier's Site
Pulse Transformers - PA0297NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA0297NL
Pulse Transformers PA0297NL
PULSE XFMR 2:1:1 1200UH

PULSE XFMR 2:1:1 1200UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA0297NL
Transformers - Pulse Transformers PA0297NL
PULSE XFMR 2:1:1 1200UH

PULSE XFMR 2:1:1 1200UH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-2889-5-ND 929929-PA0297NL 664-PA0297NL PA0297NL PA0297NL
Product Name Pulse Transformers Pulse Transformers - PA0297NL Pulse Transformer 2:1:1 1500Vrms 0.91Ohm Prim. DCR 0.46Ohm Sec. DCR 8Term. SMD Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5490-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details