Pulse Electronics Corporation Current Sense Magnetic PE-51688NL

Description
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting
Request a Quote Datasheet
Description
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - PE-51688NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
PE-51688NL
Current Sense Magnetic PE-51688NL
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting

PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting

Supplier's Site Datasheet
Current Sense Transformers - PE-51688NL - 930210-PE-51688NL - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PE-51688NL
930210-PE-51688NL
Current Sense Transformers - PE-51688NL 930210-PE-51688NL
Manufacturer: Pulse Win Source Part Number: 930210-PE-51688NL Series: THT Features: - Current Sense Transformer 20kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1546, PE-51688NL-ND, PE51688NL

Manufacturer: Pulse
Win Source Part Number: 930210-PE-51688NL
Series: THT
Features: - Current Sense Transformer 20kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary Through Hole
Package: Tray
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1546, PE-51688NL-ND, PE51688NL

Buy Now Datasheet
Current Sense Transformers - 553-1546-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1546-ND
Current Sense Transformers 553-1546-ND
20A Current Sense Transformer 20kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary 80mH Through Hole

20A Current Sense Transformer 20kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary 80mH Through Hole

Buy Now Datasheet
20A Current Sense Transformer - 163-PE-51688NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A Current Sense Transformer
163-PE-51688NL
20A Current Sense Transformer 163-PE-51688NL
CURR SENSE XFMR 20A T/H Product overview: PE-51688NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-51688NL can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 20A T/H Product overview: PE-51688NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-51688NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - PE-51688NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PE-51688NL
Current Sense Transformers PE-51688NL
CURR SENSE XFMR 20A T/H

CURR SENSE XFMR 20A T/H

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Current Transformers
PE-51688NL
Inductors/Coils/Transformers >> Current Transformers PE-51688NL
200:1 20A 20kHz~200kHz DIP Current Transformers ROHS

200:1 20A 20kHz~200kHz DIP Current Transformers ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
PE-51688NL
Transformers - Current Sense Transformers PE-51688NL
CURR SENSE XFMR 20A T/H

CURR SENSE XFMR 20A T/H

Supplier's Site
Current Sens Transformer, 0.08H, Tht Rohs Compliant Pulse Electronics - 85AJ3878 - Newark, An Avnet Company
Chicago, IL, United States
Current Sens Transformer, 0.08H, Tht Rohs Compliant Pulse Electronics
85AJ3878
Current Sens Transformer, 0.08H, Tht Rohs Compliant Pulse Electronics 85AJ3878
CURRENT SENS TRANSFORMER, 0.08H, THT ROHS COMPLIANT: YES

CURRENT SENS TRANSFORMER, 0.08H, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PE-51688NL 930210-PE-51688NL 553-1546-ND 163-PE-51688NL PE-51688NL PE-51688NL PE-51688NL 85AJ3878
Product Name Current Sense Magnetic Current Sense Transformers - PE-51688NL Current Sense Transformers 20A Current Sense Transformer Current Sense Transformers Inductors/Coils/Transformers >> Current Transformers Transformers - Current Sense Transformers Current Sens Transformer, 0.08H, Tht Rohs Compliant Pulse Electronics
Category Signal Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details