Pulse Electronics Corporation Switch Mode Transformer PA1277NL

Description
EP10 series SMT Power Transformer, up to 30W
Request a Quote Datasheet
Description
EP10 series SMT Power Transformer, up to 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA1277NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA1277NL
Switch Mode Transformer PA1277NL
EP10 series SMT Power Transformer, up to 30W

EP10 series SMT Power Transformer, up to 30W

Supplier's Site Datasheet
Pulse Transformers - 553-PA1277NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PA1277NL-ND
Pulse Transformers 553-PA1277NL-ND
20.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

20.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1277NL
Transformers - Pulse Transformers PA1277NL
XFMR FLYBACK EP10 SMT

XFMR FLYBACK EP10 SMT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number PA1277NL 553-PA1277NL-ND PA1277NL
Product Name Switch Mode Transformer Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Standards RoHS
Input Voltage 9 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB2.5-6SL WB2.5-6SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Input Voltage Crompton Te Connectivity - 67C2284 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 288 volts
Output Voltage 120 volts
View Details