Pulse Electronics Corporation Pulse Transformers - PA1133NLT PA1133NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235022-PA1133NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235022-PA1133NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA1133NLT - 1235022-PA1133NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA1133NLT
1235022-PA1133NLT
Pulse Transformers - PA1133NLT 1235022-PA1133NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235022-PA1133NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1235022-PA1133NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
SMD 3.3V 7W 253UH Pulse Transformer - 166-PA1133NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3V 7W 253UH Pulse Transformer
166-PA1133NLT
SMD 3.3V 7W 253UH Pulse Transformer 166-PA1133NLT
XFRMR 3.3V 7W 253UH POE EP10 SMD Product overview: PA1133NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 7W, 253UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 7W, 253UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1133NLT can be used for catalog matching and distributor lookup.

XFRMR 3.3V 7W 253UH POE EP10 SMD Product overview: PA1133NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 7W, 253UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 7W, 253UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1133NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2077-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2077-2-ND
Pulse Transformers 553-2077-2-ND
253.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.083:0.208 Surface Mount

253.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.083:0.208 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2077-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2077-6-ND
Pulse Transformers 553-2077-6-ND
253.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.083:0.208 Surface Mount

253.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.083:0.208 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2077-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2077-1-ND
Pulse Transformers 553-2077-1-ND
253.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.083:0.208 Surface Mount

253.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.083:0.208 Surface Mount

Buy Now Datasheet
XFRMR 3.3V 7W 253UH POE EP10 SMD - 17639-PA1133NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR 3.3V 7W 253UH POE EP10 SMD
17639-PA1133NLT
XFRMR 3.3V 7W 253UH POE EP10 SMD 17639-PA1133NLT
XFRMR 3.3V 7W 253UH POE EP10 SMD

XFRMR 3.3V 7W 253UH POE EP10 SMD

Supplier's Site
Pulse Transformers - PA1133NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA1133NLT
Pulse Transformers PA1133NLT
XFRMR 3.3V 7W 253UH POE EP10 SMD

XFRMR 3.3V 7W 253UH POE EP10 SMD

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA1133NLT
Transformers - Pulse Transformers PA1133NLT
XFRMR 3.3V 7W 253UH POE EP10 SMD

XFRMR 3.3V 7W 253UH POE EP10 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1235022-PA1133NLT 166-PA1133NLT 553-2077-2-ND 17639-PA1133NLT PA1133NLT PA1133NLT
Product Name Pulse Transformers - PA1133NLT SMD 3.3V 7W 253UH Pulse Transformer Pulse Transformers XFRMR 3.3V 7W 253UH POE EP10 SMD Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1537N - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details