EP13 Series SMT Transformer, up to 60W
PULSE XFMR 37UH Product overview: PA2467NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2467NL can be used for catalog matching and distributor lookup.
37µH Pulse Transformer Surface Mount
Manufacturer: Pulse Electronics
Win Source Part Number: 1330519-PA2467NL
Category: Transformers>Pulse Transformers
Packaging: Tray
Size / Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
Inductance: 37µH
Height - Seated (Max): 0.485" (12.32mm)
Standard Package: 60
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PA2467NL-ND,553-3321
RoHS Status: RoHS Compliant
PULSE XFMR 37UH
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | PA2467NL | 166-PA2467NL | 553-3321-ND | 1330519-PA2467NL | PA2467NL | PA2467NL |
| Product Name | Switch Mode Transformer | 37UH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Other Transformer Types / Applications | Switch Mode Transformers | Pulse Transformers | ||||
| Standards | RoHS | |||||
| Input Voltage | 37 to 57 volts | |||||
| Output Voltage | 12 volts |