Pulse Electronics Corporation 200A Current Sense Transformer PA3202NL

Description
CURR XFMR ROGOWSKI 200A CHAS Product overview: PA3202NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA3202NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURR XFMR ROGOWSKI 200A CHAS Product overview: PA3202NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA3202NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200A Current Sense Transformer - 163-PA3202NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200A Current Sense Transformer
163-PA3202NL
200A Current Sense Transformer 163-PA3202NL
CURR XFMR ROGOWSKI 200A CHAS Product overview: PA3202NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA3202NL can be used for catalog matching and distributor lookup.

CURR XFMR ROGOWSKI 200A CHAS Product overview: PA3202NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA3202NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-2174-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2174-ND
Current Sense Transformers 553-2174-ND
200A Rogowski Coil Current Sense Transformer 50/60Hz 54Ohm Max 1.75mH Chassis Mount

200A Rogowski Coil Current Sense Transformer 50/60Hz 54Ohm Max 1.75mH Chassis Mount

Buy Now Datasheet
Sensor/transducer Pulse Electronics - 09AK6489 - Newark, An Avnet Company
Chicago, IL, United States
Sensor/transducer Pulse Electronics
09AK6489
Sensor/transducer Pulse Electronics 09AK6489
SENSOR/TRANSDUCER

SENSOR/TRANSDUCER

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
PA3202NL
Transformers - Current Sense Transformers PA3202NL
CURR XFMR ROGOWSKI 200A CHAS

CURR XFMR ROGOWSKI 200A CHAS

Supplier's Site
Current Sense Transformers - PA3202NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PA3202NL
Current Sense Transformers PA3202NL
CURR SENSE XFMR ROGOWSKI 200A

CURR SENSE XFMR ROGOWSKI 200A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 163-PA3202NL 553-2174-ND 09AK6489 PA3202NL PA3202NL
Product Name 200A Current Sense Transformer Current Sense Transformers Sensor/transducer Pulse Electronics Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details