Pulse Electronics Corporation Pulse Transformers PA2328NLT

Description
100µH Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
100µH Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA2328NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA2328NLT-ND
Pulse Transformers PA2328NLT-ND
100µH Pulse Transformer Surface Mount

100µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - PA2328NLT - 807645-PA2328NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA2328NLT
807645-PA2328NLT
Pulse Transformers - PA2328NLT 807645-PA2328NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 807645-PA2328NLT Packaging: Reel Mounting Style: SMD Inductance: 100μH Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) Height - Seated (Maximum): 0.485" (12.32mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Power
Win Source Part Number: 807645-PA2328NLT
Packaging: Reel
Mounting Style: SMD
Inductance: 100μH
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
Height - Seated (Maximum): 0.485" (12.32mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)

Buy Now
100UH Pulse Transformer - 166-PA2328NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH Pulse Transformer
166-PA2328NLT
100UH Pulse Transformer 166-PA2328NLT
PULSE XFMR 100UH Product overview: PA2328NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2328NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 100UH Product overview: PA2328NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2328NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA2328NLT
Transformers - Pulse Transformers PA2328NLT
PULSE XFMR 100UH

PULSE XFMR 100UH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PA2328NLT-ND 807645-PA2328NLT 166-PA2328NLT PA2328NLT
Product Name Pulse Transformers Pulse Transformers - PA2328NLT 100UH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Variable Transformer/Variac - 99489310 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 480 volts
View Details
Transformers - Audio Transformers - Signal Level - 109H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details