Pulse Electronics Corporation 980UH Pulse Transformer PA0185NLT

Description
PULSE XFMR 1:1 980UH Product overview: PA0185NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0185NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1:1 980UH Product overview: PA0185NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0185NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
980UH Pulse Transformer - 166-PA0185NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
980UH Pulse Transformer
166-PA0185NLT
980UH Pulse Transformer 166-PA0185NLT
PULSE XFMR 1:1 980UH Product overview: PA0185NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0185NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1 980UH Product overview: PA0185NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0185NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1977-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1977-2-ND
Pulse Transformers 553-1977-2-ND
980µH Pulse Transformer 1:1 Surface Mount

980µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1977-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1977-6-ND
Pulse Transformers 553-1977-6-ND
980µH Pulse Transformer 1:1 Surface Mount

980µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1977-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1977-1-ND
Pulse Transformers 553-1977-1-ND
980µH Pulse Transformer 1:1 Surface Mount

980µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PA0185NLT - 888501-PA0185NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA0185NLT
888501-PA0185NLT
Pulse Transformers - PA0185NLT 888501-PA0185NLT
Manufacturer: Pulse Win Source Part Number: 888501-PA0185NLT Operating Temperature Range: -40°C ~ 130°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PA0185NLT-ND, 553-1977-6, 553-1977-1, 553-1977-2

Manufacturer: Pulse
Win Source Part Number: 888501-PA0185NLT
Operating Temperature Range: -40°C ~ 130°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PA0185NLT-ND, 553-1977-6, 553-1977-1, 553-1977-2

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA0185NLT
Transformers - Pulse Transformers PA0185NLT
PULSE XFMR 1:1 980UH

PULSE XFMR 1:1 980UH

Supplier's Site
Pulse Transformers - PA0185NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA0185NLT
Pulse Transformers PA0185NLT
PULSE XFMR 1:1 980UH

PULSE XFMR 1:1 980UH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-PA0185NLT 553-1977-2-ND 888501-PA0185NLT PA0185NLT PA0185NLT
Product Name 980UH Pulse Transformer Pulse Transformers Pulse Transformers - PA0185NLT Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details