PULSE XFMR 1:1 785UH Product overview: PE-68386NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 785UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 785UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68386NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236888-PE-68386NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
785µH Pulse Transformer 1:1 Surface Mount
PULSE XFMR 1:1 785UH
TRANSFORMER, 1:1, AEC-Q200, 785UH; Turns Ratio:1:1; Inductance:785µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes
TRANSFORMER, NL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PE-68386NL | 1236888-PE-68386NL | 553-1561-5-ND | PE-68386NL | PE-68386NL | 64AC9358 | 79AH5729 |
| Product Name | 785UH Pulse Transformer | Pulse Transformers - PE-68386NL | Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers | Transformer, 1 Pulse Electronics | Transformer, Nl Rohs Compliant Pulse Electronics |
| Category | Signal | Signal | Signal | Signal | Signal |