Pulse Electronics Corporation Ethernet Transformer PE-68026NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - PE-68026NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
PE-68026NL
Ethernet Transformer PE-68026NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-3910-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3910-5-ND
Pulse Transformers 553-3910-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PE-68026NL - 814314-PE-68026NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68026NL
814314-PE-68026NL
Pulse Transformers - PE-68026NL 814314-PE-68026NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 814314-PE-68026NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.920" L x 0.385" W (23.37mm x 9.78mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 814314-PE-68026NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.920" L x 0.385" W (23.37mm x 9.78mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - PE-68026NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PE-68026NL
Pulse Transformers PE-68026NL
10BT FILTER MODULE WITH CMC

10BT FILTER MODULE WITH CMC

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PE-68026NL
Transformers - Pulse Transformers PE-68026NL
10BT FILTER MODULE WITH CMC

10BT FILTER MODULE WITH CMC

Supplier's Site
Transformer/Yoke PC Board Mount - 110075923 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
110075923
Transformer/Yoke PC Board Mount 110075923
DISCONTINUED BY MANUFACTURER, DATACOM TRANSFORMER, 10 BASE-T APPLICATION(S), 1:1, SMD-16 GULLWING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DATACOM TRANSFORMER, 10 BASE-T APPLICATION(S), 1:1, SMD-16 GULLWING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number PE-68026NL 553-3910-5-ND 814314-PE-68026NL PE-68026NL PE-68026NL 110075923
Product Name Ethernet Transformer Pulse Transformers Pulse Transformers - PE-68026NL Pulse Transformers Transformers - Pulse Transformers Transformer/Yoke PC Board Mount
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data