XFRMR 1CT:2CT/1:1.36CT 1.6/1.6MH Product overview: PE-68822NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.6MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68822NLT can be used for catalog matching and distributor lookup.
1.6mH, 1.6mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1:1.36CT Surface Mount
Manufacturer: Pulse Electronics Network
Win Source Part Number: 810056-PE-68822NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.6mH, 1.6mH
Weight: 0.09 oz (2.56 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Height - Seated (Maximum): 0.340" (8.64mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1600uH 2Ohms 2-Port
XFRMR 1CT:2CT/1:1.36CT 1.6/1.6MH
XFRMR 1CT:2CT/1:1.36CT 1.6/1.6MH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PE-68822NLT | PE-68822NLT-ND | 810056-PE-68822NLT | PE-68822NLT | PE-68822NLT | PE-68822NLT |
| Product Name | 1.6MH Pulse Transformer | Pulse Transformers | Pulse Transformers - PE-68822NLT | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |