Pulse Electronics Corporation Transformers - Pulse Transformers PA2086NLT

Description
Win Source Part Number: 1083778-PA2086NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 164µH Height - Seated (Max): 0.485" (12.32mm) Standard Package: 150 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1083778-PA2086NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 164µH Height - Seated (Max): 0.485" (12.32mm) Standard Package: 150 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1083778-PA2086NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1083778-PA2086NLT
Transformers - Pulse Transformers 1083778-PA2086NLT
Win Source Part Number: 1083778-PA2086NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 164µH Height - Seated (Max): 0.485" (12.32mm) Standard Package: 150 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power

Win Source Part Number: 1083778-PA2086NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Inductance: 164µH
Height - Seated (Max): 0.485" (12.32mm)
Standard Package: 150
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power

Buy Now Datasheet
Pulse Transformers - PA2086NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA2086NLT-ND
Pulse Transformers PA2086NLT-ND
164µH Pulse Transformer Surface Mount

164µH Pulse Transformer Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PA2086NLT
Transformers - Pulse Transformers PA2086NLT
PULSE XFMR 164UH

PULSE XFMR 164UH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 1083778-PA2086NLT PA2086NLT-ND PA2086NLT
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details