EP13 Series SMT Transformer, up to 60W
Manufacturer: Pulse
Win Source Part Number: 929937-PA1136NL
Operating Temperature Range: -40°C ~ 125°C
Features: 126.7µH - Pulse Transformer - Surface Mount
Package: Tray
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
PULSE XFMR 126.7UH Product overview: PA1136NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 126.7UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 126.7UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1136NL can be used for catalog matching and distributor lookup.
126.7µH Pulse Transformer Surface Mount
PULSE XFMR 126.7UH
POWER TRANSFORMER 1:0.083:0.208 1500VDC SINGLE+AUXILARY PRIM. SINGLE SEC. 33V/57V/8V PRIM. 3.3V SEC. SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | PA1136NL | 929937-PA1136NL | 166-PA1136NL | PA1136NL-ND | PA1136NL | 97598997 |
| Product Name | Switch Mode Transformer | Pulse Transformers - PA1136NL | 126.7UH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Transformer/Yoke PC Board Mount |
| Other Transformer Types / Applications | Switch Mode Transformers | Pulse Transformers | ||||
| Standards | RoHS | |||||
| Input Voltage | 33 to 57 volts | |||||
| Output Voltage | 3.3 volts |