Pulse Electronics Corporation Pulse Transformers P0544NL

Description
3.3mH Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
3.3mH Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1649-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1649-5-ND
Pulse Transformers 553-1649-5-ND
3.3mH Pulse Transformer 1:1:1 Surface Mount

3.3mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - P0544NL - 1234109-P0544NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - P0544NL
1234109-P0544NL
Pulse Transformers - P0544NL 1234109-P0544NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234109-P0544NL Family Name: P0544 Manufacturer Homepage: www.pulseeng.com Introduction Date: October 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234109-P0544NL
Family Name: P0544
Manufacturer Homepage: www.pulseeng.com
Introduction Date: October 17, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
3.3MH Pulse Transformer - 166-P0544NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH Pulse Transformer
166-P0544NL
3.3MH Pulse Transformer 166-P0544NL
PULSE XFMR 1:1:1 3.3MH Product overview: P0544NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.3MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-P0544NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 3.3MH Product overview: P0544NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.3MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-P0544NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformer, Gate Drive Application(S), 1 Pulse Electronics - 09AK7001 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, Gate Drive Application(S), 1 Pulse Electronics
09AK7001
Pulse Transformer, Gate Drive Application(S), 1 Pulse Electronics 09AK7001
PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 1:1:1

PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 1:1:1

Supplier's Site
Futian, China
Transformers - Pulse Transformers
P0544NL
Transformers - Pulse Transformers P0544NL
PULSE XFMR 1:1:1 3.3MH

PULSE XFMR 1:1:1 3.3MH

Supplier's Site
Pulse Transformers - P0544NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
P0544NL
Pulse Transformers P0544NL
PULSE XFMR 1:1:1 3.3MH

PULSE XFMR 1:1:1 3.3MH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-1649-5-ND 1234109-P0544NL 166-P0544NL 09AK7001 P0544NL P0544NL
Product Name Pulse Transformers Pulse Transformers - P0544NL 3.3MH Pulse Transformer Pulse Transformer, Gate Drive Application(S), 1 Pulse Electronics Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details