Pulse Electronics Corporation Pulse Transformers PH9085.089NLT

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-PH9085.089NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PH9085.089NLTTR-ND
Pulse Transformers 553-PH9085.089NLTTR-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-PH9085.089NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PH9085.089NLTCT-ND
Pulse Transformers 553-PH9085.089NLTCT-ND
XFMR GATE-DR 8CT:9CT SM NPB

XFMR GATE-DR 8CT:9CT SM NPB

Buy Now Datasheet
Pulse Transformers - 553-PH9085.089NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PH9085.089NLTDKR-ND
Pulse Transformers 553-PH9085.089NLTDKR-ND
XFMR GATE-DR 8CT:9CT SM NPB

XFMR GATE-DR 8CT:9CT SM NPB

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PH9085.089NLT
Transformers - Pulse Transformers PH9085.089NLT
XFMR GATE-DR 8CT:9CT SM NPB

XFMR GATE-DR 8CT:9CT SM NPB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 553-PH9085.089NLTTR-ND PH9085.089NLT
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
7 Watt PoE Transformers for TI LM5070 - C1588-AL C1588-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 8-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details