Pulse Electronics Corporation Telecom Transformer PE-65771NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - PE-65771NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
PE-65771NL
Telecom Transformer PE-65771NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - 553-3907-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3907-5-ND
Pulse Transformers 553-3907-5-ND
1.2mH T1/E1 (Single) Pulse Transformer 1CT:2CT Through Hole

1.2mH T1/E1 (Single) Pulse Transformer 1CT:2CT Through Hole

Buy Now Datasheet
1.20MH Pulse Transformer - 166-PE-65771NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.20MH Pulse Transformer
166-PE-65771NL
1.20MH Pulse Transformer 166-PE-65771NL
XFRMR 1CT:2CT 1.20MH T/H Product overview: PE-65771NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.20MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65771NL can be used for catalog matching and distributor lookup.

XFRMR 1CT:2CT 1.20MH T/H Product overview: PE-65771NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.20MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65771NL can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-65771NL - 1236866-PE-65771NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65771NL
1236866-PE-65771NL
Pulse Transformers - PE-65771NL 1236866-PE-65771NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236866-PE-65771NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236866-PE-65771NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-65771NL
Transformers - Pulse Transformers PE-65771NL
XFRMR 1CT:2CT 1.20MH T/H

XFRMR 1CT:2CT 1.20MH T/H

Supplier's Site
Pulse Transformers - PE-65771NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PE-65771NL
Pulse Transformers PE-65771NL
XFRMR 1CT:2CT 1.20MH T/H

XFRMR 1CT:2CT 1.20MH T/H

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65771NL
Audio Transformers / Signal Transformers PE-65771NL
Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH 1Ohm 1-Port

Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH 1Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PE-65771NL 553-3907-5-ND 166-PE-65771NL 1236866-PE-65771NL PE-65771NL PE-65771NL PE-65771NL
Product Name Telecom Transformer Pulse Transformers 1.20MH Pulse Transformer Pulse Transformers - PE-65771NL Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-150M2SL FCT1-150M2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Specs
Category Signal
View Details