Pulse Electronics Corporation 1.8MH Pulse Transformer PA2002NLT

Description
PULSE XFMR 1:1:1 1.8MH Product overview: PA2002NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.8MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2002NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1:1:1 1.8MH Product overview: PA2002NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.8MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2002NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MH Pulse Transformer - 166-PA2002NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MH Pulse Transformer
166-PA2002NLT
1.8MH Pulse Transformer 166-PA2002NLT
PULSE XFMR 1:1:1 1.8MH Product overview: PA2002NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.8MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2002NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 1.8MH Product overview: PA2002NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.8MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2002NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1331205-PA2002NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1331205-PA2002NLT
Transformers - Pulse Transformers 1331205-PA2002NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1331205-PA2002NLT Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm) Inductance: 1.8mH Height - Seated (Max): 0.300" (7.62mm) Standard Package: 400 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) ET (Volt-Time): 60VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-1994-6,553-1994- 2,553-1994-1,PA2002N LT-ND RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1331205-PA2002NLT
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm)
Inductance: 1.8mH
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 400
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
ET (Volt-Time): 60VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-1994-6,553-1994-2,553-1994-1,PA2002NLT-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
Pulse Transformers - 553-1994-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1994-6-ND
Pulse Transformers 553-1994-6-ND
1.8mH Pulse Transformer 1:1:1 Surface Mount

1.8mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1994-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1994-2-ND
Pulse Transformers 553-1994-2-ND
1.8mH Pulse Transformer 1:1:1 Surface Mount

1.8mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1994-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1994-1-ND
Pulse Transformers 553-1994-1-ND
1.8mH Pulse Transformer 1:1:1 Surface Mount

1.8mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2002NLT
Transformers - Pulse Transformers PA2002NLT
PULSE XFMR 1:1:1 1.8MH

PULSE XFMR 1:1:1 1.8MH

Supplier's Site
Pulse Transformers - PA2002NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA2002NLT
Pulse Transformers PA2002NLT
PULSE XFMR 1:1:1 1.8MH

PULSE XFMR 1:1:1 1.8MH

Supplier's Site Datasheet
Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics - 51AK2908 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics
51AK2908
Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics 51AK2908
XFMR, GATE DRIVE, 60 V-USE NPB ROHS COMPLIANT: YES

XFMR, GATE DRIVE, 60 V-USE NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics - 51AK2909 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics
51AK2909
Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics 51AK2909
XFMR, GATE DRIVE, 60 V-USE NPB ROHS COMPLIANT: YES

XFMR, GATE DRIVE, 60 V-USE NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-PA2002NLT 1331205-PA2002NLT 553-1994-6-ND PA2002NLT PA2002NLT 51AK2908
Product Name 1.8MH Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Pulse Transformers Xfmr, Gate Drive, 60 V-Use Npb Rohs Compliant Pulse Electronics
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details